FLN 3/21 Isolation Transformers by Block

TRANSFORMER, ISO, 42VAC, 3VA

Status: Unknown
Series: FLN Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Power Rating 3VA
Secondary Voltages 2 x 21V
Isolation Transformer Primary Voltages 2 x 115V
Product Range FLN Series
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLN 3/21?

Additional datasheets, footprints and schematics for FLN 3/21 are listed on our Part Details page. You can also find images and similar parts to FLN 3/21 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLN 3/21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLN 3/21 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLN 3/21 fall under?

The FLN 3/21 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to FLN 3/21 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLN 3/21 you can contact the distributor directly for product support, shipping queries etc.

Is the FLN 3/21 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FLN 3/21 have stock available?

There is no stock from authorised distributors for FLN 3/21.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLN 3/21 often in real-time on the comparison pages.

What if I can't find stock of FLN 3/21?

You can fill out our help required form which you can use to request a quote for FLN 3/21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay