Status: | Unknown |
---|---|
Series: | FLN Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 12V |
Isolation Transformer Primary Voltages | 2 x 115V |
Product Range | FLN Series |
RoHS Compliant | Yes |
Transformer, Iso, 24Vac, 10Va | Newark Electronics |
Where can I find additional details, specifications and documents for a FLN 10/12?
Additional datasheets, footprints and schematics for FLN 10/12 are listed on our Part Details page. You can also find images and similar parts to FLN 10/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLN 10/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLN 10/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLN 10/12 fall under?
The FLN 10/12 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FLN 10/12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLN 10/12 you can contact the distributor directly for product support, shipping queries etc.
Is the FLN 10/12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLN 10/12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLN 10/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLN 10/12 often in real-time on the comparison pages.
What if I can't find stock of FLN 10/12?
You can fill out our help required form which you can use to request a quote for FLN 10/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.