FLM ENG KIT 24 Capacitors by KEMET

SUPPRESSION CAP KIT X2 0.01UF TO 4.7UF

Status: Unknown
Series: KEMET Engineering Kits
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$74.84

Distributor Stock
Logo for Farnell
Farnell
from US$74.84
11
in stock
Buy Now
Logo for element14
element14
from US$95.04
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$95.94
10
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Kit Contents 0.01µF to 4.7µF EMI Suppression Capacitors
Product Range KEMET Engineering Kits
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SUPPRESSION CAP KIT, X2, 0.01UF TO 4.7UF | element14
Suppression Cap Kit, X2, 0.01Uf To 4.7Uf | Newark Electronics
Metallized Polypropylene Film Capacitor Kit 0.1µF to 4.7µF 310VAC Through Hole 90 Pieces | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLM ENG KIT 24?

Additional datasheets, footprints and schematics for FLM ENG KIT 24 are listed on our Part Details page. You can also find images and similar parts to FLM ENG KIT 24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLM ENG KIT 24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLM ENG KIT 24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLM ENG KIT 24 fall under?

The FLM ENG KIT 24 is listed under Electronic & Electrical Components > Capacitors > Capacitor Kits & Assortments.

Can I view similar or alternative parts?

You can view similar parts to FLM ENG KIT 24 when available in the Capacitor Kits & Assortments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLM ENG KIT 24 you can contact the distributor directly for product support, shipping queries etc.

Is the FLM ENG KIT 24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLM ENG KIT 24 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for FLM ENG KIT 24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLM ENG KIT 24 often in real-time on the comparison pages.

What if I can't find stock of FLM ENG KIT 24?

You can fill out our help required form which you can use to request a quote for FLM ENG KIT 24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay