Status: | Unknown |
---|---|
Series: | FLLE2-PV Series |
RoHS: | Unknown |
Current Rating | 400A |
---|---|
Voltage Rating | 1.2kV |
Filter Type | 1 Phase |
Filter Terminals | Quick Connect Solder |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | - |
Product Range | FLLE2-PV Series |
SVHC | No SVHC (15-Jan-2018) |
Emi Filter, 1 Phase, 400A, 1.2Kv | Newark Electronics |
DC EMI Filter For Photovoltaic Inverters 1 2 KV 400 A | KEMET FLLE2400APVI1 | RS Americas |
Where can I find additional details, specifications and documents for a FLLE2400APVI1?
Additional datasheets, footprints and schematics for FLLE2400APVI1 are listed on our Part Details page. You can also find images and similar parts to FLLE2400APVI1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLE2400APVI1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLE2400APVI1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLE2400APVI1 fall under?
The FLLE2400APVI1 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to FLLE2400APVI1 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLE2400APVI1 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLE2400APVI1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLE2400APVI1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FLLE2400APVI1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLE2400APVI1 often in real-time on the comparison pages.
What if I can't find stock of FLLE2400APVI1?
You can fill out our help required form which you can use to request a quote for FLLE2400APVI1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.