Status: | Unknown |
---|---|
Series: | F.LL.DU Series |
RoHS: | Unknown |
Prices starting from US$126.25
Current Rating | 100A |
---|---|
Voltage Rating | 350VDC |
Filter Type | 1 Phase |
Filter Terminals | Stud |
Inductance Min | - |
Capacitance | 4.7µF |
Leakage Current Max | - |
Product Range | F.LL.DU Series |
SVHC | No SVHC (15-Jan-2018) |
Power Line Filter, 1-Phase, 100A, 350Vdc | Newark Electronics |
POWER LINE FILTER, 1-PHASE, 100A, 350VDC | element14 |
EMI Filter Power Feed Through 4.7uF 100A 350VDC/250VAC Screw Stud Mount | Avnet America |
Power Feed Through Filter Cap 2x4 7 uF 250Vac / 350Vdc 100 A | KEMET FLLDU100A945I0 | RS Americas |
Where can I find additional details, specifications and documents for a FLLDU100A945I0?
Additional datasheets, footprints and schematics for FLLDU100A945I0 are listed on our Part Details page. You can also find images and similar parts to FLLDU100A945I0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLDU100A945I0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLDU100A945I0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLDU100A945I0 fall under?
The FLLDU100A945I0 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to FLLDU100A945I0 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLDU100A945I0 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLDU100A945I0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLDU100A945I0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Avnet America have stock available or on a lead time for FLLDU100A945I0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLDU100A945I0 often in real-time on the comparison pages.
What if I can't find stock of FLLDU100A945I0?
You can fill out our help required form which you can use to request a quote for FLLDU100A945I0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.