Status: | Unknown |
---|---|
Series: | FLLD4-TH Series |
RoHS: | Unknown |
Prices starting from US$232.93
Current Rating | 80A |
---|---|
Voltage Rating | 530VAC |
Filter Type | 3 Phase + Neutral Line |
Filter Terminals | Terminal Block Stud |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 11mA |
Product Range | FLLD4-TH Series |
SVHC | No SVHC (15-Jan-2018) |
3-Phase+N EMC Filter Chassis Mount 530/305Vac 80A Terminal Block | KEMET FLLD4080ATHT6 | RS Americas |
3-Phase+N, EMC Filter, Chassis Mount,80A | RS |
V |Kemet FLLD4080ATHT6 | Newark Electronics |
Power Line Filter 50Hz to 60Hz 80A 300VAC/520VAC Terminal Block/Threaded Stud Chassis Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a FLLD4080ATHT6?
Additional datasheets, footprints and schematics for FLLD4080ATHT6 are listed on our Part Details page. You can also find images and similar parts to FLLD4080ATHT6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLD4080ATHT6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLD4080ATHT6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLD4080ATHT6 fall under?
The FLLD4080ATHT6 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FLLD4080ATHT6 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLD4080ATHT6 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLD4080ATHT6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLD4080ATHT6 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for FLLD4080ATHT6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLD4080ATHT6 often in real-time on the comparison pages.
What if I can't find stock of FLLD4080ATHT6?
You can fill out our help required form which you can use to request a quote for FLLD4080ATHT6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.