FLLD4036ATHT3 EMC / RFI Suppression by KEMET

POWER LINE FILTER 3PHASE+N 36A 530VAC

Status: Unknown
Series: FLLD4-TH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$163.28

Distributor Stock
Logo for RS
RS
from US$262.40
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$163.28
8
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$229.00
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$191.09
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$188.28
-
Buy Now
Logo for Avnet America
Avnet America
from US$198.28
-
Buy Now
Logo for element14
element14
from US$191.52
-
Buy Now
Logo for Farnell
Farnell
from US$182.28
-
Buy Now

Specifications

Current Rating 36A
Voltage Rating 530VAC
Filter Type 3 Phase + Neutral Line
Filter Terminals Terminal Block Stud
Inductance Min -
Capacitance -
Leakage Current Max 11mA
Product Range FLLD4-TH Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Line Filter 3-Phase +N 4036 36A | Schukat Electronic
3-Phase+N EMC Filter Chassis Mount 530/305Vac 36A Terminal Block | KEMET FLLD4036ATHT3 | RS Americas
3-Phase+N, EMC Filter, Chassis Mount,36A | RS
Power Line Filter, 3Phase+N, 36A, 530Vac | Newark Electronics
Power Line Filter 50Hz to 60Hz 36A 300VAC/520VAC Terminal Block/Threaded Stud Chassis Mount Bulk | Avnet America
POWER LINE FILTER, 3PHASE+N, 36A, 530VAC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLLD4036ATHT3?

Additional datasheets, footprints and schematics for FLLD4036ATHT3 are listed on our Part Details page. You can also find images and similar parts to FLLD4036ATHT3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLLD4036ATHT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLD4036ATHT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLLD4036ATHT3 fall under?

The FLLD4036ATHT3 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to FLLD4036ATHT3 when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLLD4036ATHT3 you can contact the distributor directly for product support, shipping queries etc.

Is the FLLD4036ATHT3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLLD4036ATHT3 have stock available?

Authorised distributors including Schukat Electronic, Rapid Electronics, RS Americas, RS and Newark Electronics have stock available or on a lead time for FLLD4036ATHT3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLLD4036ATHT3 often in real-time on the comparison pages.

What if I can't find stock of FLLD4036ATHT3?

You can fill out our help required form which you can use to request a quote for FLLD4036ATHT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay