Status: | Unknown |
---|---|
Series: | FLLD3-PV Series |
RoHS: | Unknown |
Prices starting from US$1,147.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$738.90
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$1,513.48
|
2
in stock
|
Buy Now | |
element14
from US$1,297.72
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,303.88
|
-
|
Buy Now | |
Avnet America
from US$1,307.84
|
-
|
Buy Now | |
RS Americas
from US$1,147.04
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Current Rating | 1kA |
---|---|
Voltage Rating | 520VAC |
Filter Type | 3 Phase |
Filter Terminals | Quick Connect Solder |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 5mA |
Product Range | FLLD3-PV Series |
SVHC | No SVHC (15-Jan-2018) |
EMI FILTER, 3 PHASE, 1KA, 520VAC | element14 |
Emi Filter, 3 Phase, 1Ka, 520Vac | Newark Electronics |
Power Line Filter 50Hz to 60Hz 1000A 520VAC Threaded Stud Chassis Mount Bulk | Avnet America |
Filter EMC High Current 3Phase 520VAC 1000A With Y cap | KEMET FLLD31K0APVI1 | RS Americas |
EMI POWER LINE FILTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a FLLD31K0APVI1?
Additional datasheets, footprints and schematics for FLLD31K0APVI1 are listed on our Part Details page. You can also find images and similar parts to FLLD31K0APVI1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLD31K0APVI1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLD31K0APVI1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLD31K0APVI1 fall under?
The FLLD31K0APVI1 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to FLLD31K0APVI1 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLD31K0APVI1 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLD31K0APVI1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLD31K0APVI1 have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Newark Electronics and Avnet America have stock available or on a lead time for FLLD31K0APVI1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLD31K0APVI1 often in real-time on the comparison pages.
What if I can't find stock of FLLD31K0APVI1?
You can fill out our help required form which you can use to request a quote for FLLD31K0APVI1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.