Status: | Unknown |
---|---|
Series: | FLLD3-MH Series |
RoHS: | Unknown |
Prices starting from US$91.57
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$153.49 |
6
|
Buy Now | |
RS Americas | US$156.26 |
2
|
Buy Now | |
Schukat Electronic | US$91.57 |
2
|
Buy Now | |
Rapid Electronics | US$244.03 |
1
|
Buy Now | |
Newark Electronics | US$137.04 |
-
|
Buy Now | |
Avnet America | US$216.19 |
-
|
Buy Now | |
element14 | US$163.20 |
-
|
Buy Now | |
Distrelec | US$160.32 |
-
|
Buy Now | |
Farnell | US$163.13 |
-
|
Buy Now |
Current Rating | 30A |
---|---|
Voltage Rating | 530VAC |
Filter Type | 3 Phase |
Filter Terminals | Terminal Block Stud |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 4.7mA |
Product Range | FLLD3-MH Series |
SVHC | No SVHC (15-Jan-2018) |
3-Phase, EMC Filter, Chassis Mount, 30A | RS |
3-Phase EMC Filter Chassis Mount 530/305Vac 30A Terminal Block | KEMET FLLD3030AMHT3 | RS Americas |
Line Filter 3-Phase 3030 30A | Schukat Electronic |
V |Kemet FLLD3030AMHT3 | Newark Electronics |
Power Line Filter 50Hz to 60Hz 30A 300VAC/520VAC Terminal Block/Threaded Stud Chassis Mount Bulk | Avnet America |
POWER LINE FILTER, 3-PHASE, 30A, 530VAC | element14 |
KEMET Mains filter, 3 Phase 30A 530V | Distrelec |
Where can I find additional details, specifications and documents for a FLLD3030AMHT3?
Additional datasheets, footprints and schematics for FLLD3030AMHT3 are listed on our Part Details page. You can also find images and similar parts to FLLD3030AMHT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLD3030AMHT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLD3030AMHT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLD3030AMHT3 fall under?
The FLLD3030AMHT3 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to FLLD3030AMHT3 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLD3030AMHT3 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLD3030AMHT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLD3030AMHT3 have stock available?
Authorised distributors including RS, RS Americas, Schukat Electronic, Rapid Electronics and Newark Electronics have stock available or on a lead time for FLLD3030AMHT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLD3030AMHT3 often in real-time on the comparison pages.
What if I can't find stock of FLLD3030AMHT3?
You can fill out our help required form which you can use to request a quote for FLLD3030AMHT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.