| Status: | Unknown |
|---|---|
| Series: | 1660 Series |
| RoHS: | Unknown |
| Product Range | 1660 Series |
|---|---|
| Voltage Measure DC Max | 500V |
| Voltage Measure AC Max | 500V |
| Insulation Resistance Min | 20Mohm |
| Insulation Resistance Max | 1Gohm |
| External Depth | 100mm |
| RoHS Compliant | Yes |
| Multifunction Installation Tester, 500V | Newark Electronics |
| FLUKE CONNECT INSTALLATION TESTER W/INSULATION PRE-TEST SCHUKO | RS Americas |
Where can I find additional details, specifications and documents for a FLK-1664FC SCH?
Additional datasheets, footprints and schematics for FLK-1664FC SCH are listed on our Part Details page. You can also find images and similar parts to FLK-1664FC SCH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-1664FC SCH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-1664FC SCH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-1664FC SCH fall under?
The FLK-1664FC SCH is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Multifunction / Electrical Installation Testers.
Can I view similar or alternative parts?
You can view similar parts to FLK-1664FC SCH when available in the Multifunction / Electrical Installation Testers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-1664FC SCH you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-1664FC SCH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-1664FC SCH have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for FLK-1664FC SCH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-1664FC SCH often in real-time on the comparison pages.
What if I can't find stock of FLK-1664FC SCH?
You can fill out our help required form which you can use to request a quote for FLK-1664FC SCH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.