FLK-A3001 FC Multimeters & Clamp Meters by Fluke Corporation

AMMETER, AC, 0A TO 2.5KA, 3-1/2

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$311.22


Distributor Starting From Stock
Logo for Distrelec Distrelec US$359.16
5
Buy Now
Logo for RS Americas RS Americas US$311.22
1
Buy Now
Logo for Newark Electronics Newark Electronics US$327.59
-
Buy Now
Logo for Carlton-Bates Carlton-Bates US$359.88
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Ammeter Function AC Current
Current Measuring Range AC 0A to 2.5kA
Ammeter Response Type True RMS
No. of Digits / Alpha 3-1/2
RoHS Compliant Yes

Alternative Descriptions

FC WIRELESS IFLEX AC CURRENT MODULE | RS
Fluke Fluke A3001 FC Wireless iFlex AC Current Meter, TRMS, , LCD, 2.5kA | Distrelec
FLUKE A3001 FC Clampmeter Max Current 2500A ac CAT III 1000 V CAT IV 600 V | Fluke FLK-A3001 FC | RS Americas
Ammeter, Ac, 0A To 2.5Ka, 3-1/2 | Newark Electronics
AC Current Clamp Kit, 0.5 - 2500A AC, 400 - 600mA DC, LCD Display, Wireless, 2.4 GHZ ISM Band, IP42 | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLK-A3001 FC?

Additional datasheets, footprints and schematics for FLK-A3001 FC are listed on our Part Details page. You can also find images and similar parts to FLK-A3001 FC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLK-A3001 FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-A3001 FC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLK-A3001 FC fall under?

The FLK-A3001 FC is listed under Test & Measurement > Multimeters & Clamp Meters > Ammeters.

Can I view similar or alternative parts?

You can view similar parts to FLK-A3001 FC when available in the Ammeters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-A3001 FC you can contact the distributor directly for product support, shipping queries etc.

Is the FLK-A3001 FC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLK-A3001 FC have stock available?

Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for FLK-A3001 FC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLK-A3001 FC often in real-time on the comparison pages.

What if I can't find stock of FLK-A3001 FC?

You can fill out our help required form which you can use to request a quote for FLK-A3001 FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay