Status: | Unknown |
---|---|
Series: | Fluke 115 Series |
RoHS: | Unknown |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Frequency Resistance |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | 6000 |
No. of Digits | 3.75 |
Range Selection | Auto Manual |
Manufacturer Warranty | 3 Years |
Product Range | Fluke 115 Series |
SVHC | No SVHC (07-Jul-2017) |
Digital multimeter, lead and probe set | RS |
Digital multimeter | Transfer Multisort Elektronik |
Fluke Digital Multimeter, 600V, 50kHz, 40MOhm | Distrelec |
Where can I find additional details, specifications and documents for a FLK-115/TLK-225-1?
Additional datasheets, footprints and schematics for FLK-115/TLK-225-1 are listed on our Part Details page. You can also find images and similar parts to FLK-115/TLK-225-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-115/TLK-225-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-115/TLK-225-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-115/TLK-225-1 fall under?
The FLK-115/TLK-225-1 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to FLK-115/TLK-225-1 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-115/TLK-225-1 you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-115/TLK-225-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-115/TLK-225-1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for FLK-115/TLK-225-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-115/TLK-225-1 often in real-time on the comparison pages.
What if I can't find stock of FLK-115/TLK-225-1?
You can fill out our help required form which you can use to request a quote for FLK-115/TLK-225-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.