Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Serdes |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | DS90C385A DS90CF386 |
Product Range | - |
Kit Contents | Tx Board DS90C385A Rx Board DS90CF386 20-Pin IDC Flat Ribbon Cable |
SVHC | No SVHC (27-Jun-2018) |
Evaluation kit for FPD-Link family of serializer and deserializer LVDS devices | Texas Instruments |
Eval Kit, Serializer & Deserializer Lvds | Newark Electronics |
Where can I find additional details, specifications and documents for a FLINK3V8BT-85/NOPB?
Additional datasheets, footprints and schematics for FLINK3V8BT-85/NOPB are listed on our Part Details page. You can also find images and similar parts to FLINK3V8BT-85/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLINK3V8BT-85/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLINK3V8BT-85/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLINK3V8BT-85/NOPB fall under?
The FLINK3V8BT-85/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to FLINK3V8BT-85/NOPB when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLINK3V8BT-85/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the FLINK3V8BT-85/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLINK3V8BT-85/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for FLINK3V8BT-85/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLINK3V8BT-85/NOPB often in real-time on the comparison pages.
What if I can't find stock of FLINK3V8BT-85/NOPB?
You can fill out our help required form which you can use to request a quote for FLINK3V8BT-85/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.