Status: | Unknown |
---|---|
Series: | Flick Series |
RoHS: | Unknown |
For Use With | Flick Zero and Raspberry Pi Zero Devices |
---|---|
External Height | 270mm |
External Width | 340mm |
External Depth | 720mm |
Enclosure Material | - |
Body Colour | Orange White |
Product Range | Flick Series |
SVHC | No SVHC (07-Jul-2017) |
Flick Zero Case, Orange/White | Newark Electronics |
FLICK ZERO CASE | Farnell |
Where can I find additional details, specifications and documents for a FLICK-ZERO-CASE?
Additional datasheets, footprints and schematics for FLICK-ZERO-CASE are listed on our Part Details page. You can also find images and similar parts to FLICK-ZERO-CASE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLICK-ZERO-CASE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLICK-ZERO-CASE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLICK-ZERO-CASE fall under?
The FLICK-ZERO-CASE is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to FLICK-ZERO-CASE when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLICK-ZERO-CASE you can contact the distributor directly for product support, shipping queries etc.
Is the FLICK-ZERO-CASE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLICK-ZERO-CASE have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for FLICK-ZERO-CASE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLICK-ZERO-CASE often in real-time on the comparison pages.
What if I can't find stock of FLICK-ZERO-CASE?
You can fill out our help required form which you can use to request a quote for FLICK-ZERO-CASE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.