Status: | Unknown |
---|---|
Series: | FLD Series |
RoHS: | Compliant |
No distributors results available
Power Rating | 48VA |
---|---|
Secondary Voltages | 2 x 6V |
Isolation Transformer Primary Voltages | 2 x 115V |
Product Range | FLD Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a FLD 48/6?
Additional datasheets, footprints and schematics for FLD 48/6 are listed on our Part Details page. You can also find images and similar parts to FLD 48/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLD 48/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLD 48/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLD 48/6 fall under?
The FLD 48/6 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FLD 48/6 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLD 48/6 you can contact the distributor directly for product support, shipping queries etc.
Is the FLD 48/6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLD 48/6 have stock available?
There is no stock from authorised distributors for FLD 48/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLD 48/6 often in real-time on the comparison pages.
What if I can't find stock of FLD 48/6?
You can fill out our help required form which you can use to request a quote for FLD 48/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.