FLD 4/15 Isolation Transformers by Block

TRANSFORMER, ISO, 30VAC, 4VA

Status: Unknown
Series: FLD Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Power Rating 4VA
Secondary Voltages 2 x 15V
Isolation Transformer Primary Voltages 2 x 115V
Product Range FLD Series
RoHS Compliant Yes

Alternative Descriptions

Transformer, Iso, 30Vac, 4Va | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLD 4/15?

Additional datasheets, footprints and schematics for FLD 4/15 are listed on our Part Details page. You can also find images and similar parts to FLD 4/15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLD 4/15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLD 4/15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLD 4/15 fall under?

The FLD 4/15 is listed under Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to FLD 4/15 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLD 4/15 you can contact the distributor directly for product support, shipping queries etc.

Is the FLD 4/15 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FLD 4/15 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for FLD 4/15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLD 4/15 often in real-time on the comparison pages.

What if I can't find stock of FLD 4/15?

You can fill out our help required form which you can use to request a quote for FLD 4/15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay