Status: | Active |
---|---|
Series: | FLC01 |
RoHS: | Compliant |
Dedicated thyristor structure for capacitance discharge ignition operation |
High pulse current capability: 190 A at tp= 10 μs |
190 A at tp= 10 μs |
Fast turn-on operation |
Designed for high ambient temperature (up to 120° C) |
Benefits Space saving thanks to monolithic function integration High reliability with planar technology |
Space saving thanks to monolithic function integration |
High reliability with planar technology |
Product Specifications |
---|
DS0789 Fire lighter circuit |
Application Notes |
---|
AN2703 Parameter list for SCRs, Triacs, AC Switches, and Diacs |
AN533 SCRs, TRIACs, and AC switches, thermal management precautions for handling and mounting |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
THYRISTOR, FIRE LIGHTER CIR, I-PAK | element14 |
Thyristor, 4 A, To-251, 3 Rohs Compliant: Yes |Stmicroelectronics FLC01-200H | Newark Electronics |
Where can I find additional details, specifications and documents for a FLC01-200H?
Additional datasheets, footprints and schematics for FLC01-200H are listed on our Part Details page. You can also find images and similar parts to FLC01-200H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLC01-200H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLC01-200H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLC01-200H fall under?
The FLC01-200H is listed under Thyristors (SCR) and AC Switches > Thyristors Application Specific Devices > Application specific ignitors.
Can I view similar or alternative parts?
You can view similar parts to FLC01-200H when available in the Application specific ignitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLC01-200H you can contact the distributor directly for product support, shipping queries etc.
Is the FLC01-200H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for FLC01-200H have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FLC01-200H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLC01-200H often in real-time on the comparison pages.
What if I can't find stock of FLC01-200H?
You can fill out our help required form which you can use to request a quote for FLC01-200H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.