Status: | Unknown |
---|---|
Series: | FLA Series |
RoHS: | Unknown |
Resistance | 50kohm |
---|---|
Product Range | FLA Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.05% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 2.5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a FLAY50K000A?
Additional datasheets, footprints and schematics for FLAY50K000A are listed on our Part Details page. You can also find images and similar parts to FLAY50K000A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLAY50K000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLAY50K000A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLAY50K000A fall under?
The FLAY50K000A is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to FLAY50K000A when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLAY50K000A you can contact the distributor directly for product support, shipping queries etc.
Is the FLAY50K000A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLAY50K000A have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for FLAY50K000A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLAY50K000A often in real-time on the comparison pages.
What if I can't find stock of FLAY50K000A?
You can fill out our help required form which you can use to request a quote for FLAY50K000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.