FLAY250R00A Resistors by Alpha Electronics Manufacturing

RES 250R 0.05% 125MW RADIAL

Status: Unknown
Series: FLA Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.40


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$6.22
-
Buy Now
Logo for Avnet America Avnet America US$3.40
-
Buy Now
Logo for element14 element14 US$8.78
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 250ohm
Product Range FLA Series
Power Rating 125mW
Resistance Tolerance ± 0.05%
Resistor Case Style Radial Leaded
Voltage Rating 250V
Resistor Element Material Metal Foil
Temperature Coefficient ± 2.5ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Res, Metal Foil, 250R, 0.05%, Radial | Newark Electronics
RES, 250R, 0.05%, 125MW, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLAY250R00A?

Additional datasheets, footprints and schematics for FLAY250R00A are listed on our Part Details page. You can also find images and similar parts to FLAY250R00A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLAY250R00A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLAY250R00A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLAY250R00A fall under?

The FLAY250R00A is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to FLAY250R00A when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLAY250R00A you can contact the distributor directly for product support, shipping queries etc.

Is the FLAY250R00A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLAY250R00A have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for FLAY250R00A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLAY250R00A often in real-time on the comparison pages.

What if I can't find stock of FLAY250R00A?

You can fill out our help required form which you can use to request a quote for FLAY250R00A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay