FLAY20K000A Resistors by Alpha Electronics Manufacturing

RES 20K 0.05% 125MW RADIAL

Status: Unknown
Series: FLA Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.40


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$6.22
30
Buy Now
Logo for element14 element14 US$8.79
30
Buy Now
Logo for Avnet America Avnet America US$3.40
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 20kohm
Product Range FLA Series
Power Rating 125mW
Resistance Tolerance ± 0.05%
Resistor Case Style Radial Leaded
Voltage Rating 250V
Resistor Element Material Metal Foil
Temperature Coefficient ± 2.5ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Resistor, Metal Foil, 20K, 0.05%, Radial | Newark Electronics
RES, 20K, 0.05%, 125MW, RADIAL | element14


FLAY20K000A Passive Components by Vishay Intertechnology

FLAY20K000A 2.5 PPM CONFORMAL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a FLAY20K000A?

Additional datasheets, footprints and schematics for FLAY20K000A are listed on our Part Details page. You can also find images and similar parts to FLAY20K000A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FLAY20K000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLAY20K000A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FLAY20K000A fall under?

The FLAY20K000A is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to FLAY20K000A when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FLAY20K000A you can contact the distributor directly for product support, shipping queries etc.

Is the FLAY20K000A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FLAY20K000A have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for FLAY20K000A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FLAY20K000A often in real-time on the comparison pages.

What if I can't find stock of FLAY20K000A?

You can fill out our help required form which you can use to request a quote for FLAY20K000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay