Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.47
Flux Type | - |
---|---|
Flux Applications | Soldering |
Dispensing Method | Pen Applicator |
Volume | 15ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
FLUX, DISPENSER PEN, 15ML | Farnell |
Edsyn FL 88 "No-clean" Flux Pen Flux type F-SW 34 15ml | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Compliant |
Power Rating | 8VA |
---|---|
Secondary Voltages | 2 x 8V |
Isolation Transformer Primary Voltages | 2 x 115V |
Product Range | FL Series |
RoHS Compliant | Yes |
Transformer, PC mt, low profile, 8 VA, 115/230Vi, 8/16VAC out | Block USA FL 8/8 | RS Americas |
Block Isolating Transformer 2x 115 VAC - 2x 8 VAC 8VA | Distrelec |
Safety Isolating Transformer, 1Ph Rohs Compliant: Yes |Block FL 8/8 | Newark Electronics |
SAFETY ISOLATING TRANSFORMER, 1PH | element14 |
Where can I find additional details, specifications and documents for a FL88?
Additional datasheets, footprints and schematics for FL88 are listed on our Part Details page. You can also find images and similar parts to FL88 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL88 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL88 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL88 fall under?
The FL88 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to FL88 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL88 you can contact the distributor directly for product support, shipping queries etc.
Is the FL88 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL88 have stock available?
Authorised distributors including RS Americas, Farnell, Distrelec, Newark Electronics and element14 have stock available or on a lead time for FL88.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL88 often in real-time on the comparison pages.
What if I can't find stock of FL88?
You can fill out our help required form which you can use to request a quote for FL88 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.