Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 0.16" |
Supply Voltage Min | 21.6VDC |
Supply Voltage Max | 26.4VDC |
Operating Temperature Min | -5°C |
Non-Reset Counter, 6-Digit, 26.4Vdc | Newark Electronics |
Counter, 6 digit wht on blk, non reset, flange mt, 24VDC, diode suppr | Trumeter FL8-4916D | RS Americas |
Electromechanical Counter, 11 in. Wire Leads, 999999 Count | Carlton-Bates |
Where can I find additional details, specifications and documents for a FL8-4916D?
Additional datasheets, footprints and schematics for FL8-4916D are listed on our Part Details page. You can also find images and similar parts to FL8-4916D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL8-4916D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL8-4916D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL8-4916D fall under?
The FL8-4916D is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to FL8-4916D when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL8-4916D you can contact the distributor directly for product support, shipping queries etc.
Is the FL8-4916D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL8-4916D have stock available?
Authorised distributors including Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for FL8-4916D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL8-4916D often in real-time on the comparison pages.
What if I can't find stock of FL8-4916D?
You can fill out our help required form which you can use to request a quote for FL8-4916D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.