FL75 Flashlights by Unknown

HEAD LIGHT, 435LM, 143M, AAA BATT X 3

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$54.65

Distributor Stock
Logo for RS
RS
from US$66.99
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$54.65
-
Buy Now
Logo for Farnell
Farnell
from US$56.60
-
Buy Now

Specifications

Torch Type Head Light
Light Source LED
Lumen Output 435lm
Beam Effective Distance 143m
Power Source AAA Batteries x 3
SVHC No SVHC (15-J
RoHS Compliant Yes

Alternative Descriptions

Coast FL75 LED Head Torch, 330lm | RS
Head Light, 435Lm, 143M, Aaa Batt X 3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FL75?

Additional datasheets, footprints and schematics for FL75 are listed on our Part Details page. You can also find images and similar parts to FL75 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FL75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL75 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FL75 fall under?

The FL75 is listed under Electrical > Flashlights.

Can I view similar or alternative parts?

You can view similar parts to FL75 when available in the Flashlights range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FL75 you can contact the distributor directly for product support, shipping queries etc.

Is the FL75 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for FL75 have stock available?

Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for FL75.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FL75 often in real-time on the comparison pages.

What if I can't find stock of FL75?

You can fill out our help required form which you can use to request a quote for FL75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay