Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 0.16" |
Supply Voltage Min | 99VDC |
Supply Voltage Max | 121VDC |
Operating Temperature Min | -5°C |
Counter, 6 digit, wht on blk, non reset, flg mt, 110VDC, 24 | Trumeter FL7-4916CD | RS Americas |
Non-Reset Counter, 6-Digit, 121Vdc | Newark Electronics |
Electromechanical Counter, 24 in. Wire Leads, 999999 Count | Carlton-Bates |
Where can I find additional details, specifications and documents for a FL7-4916CD?
Additional datasheets, footprints and schematics for FL7-4916CD are listed on our Part Details page. You can also find images and similar parts to FL7-4916CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL7-4916CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL7-4916CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL7-4916CD fall under?
The FL7-4916CD is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to FL7-4916CD when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL7-4916CD you can contact the distributor directly for product support, shipping queries etc.
Is the FL7-4916CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL7-4916CD have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for FL7-4916CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL7-4916CD often in real-time on the comparison pages.
What if I can't find stock of FL7-4916CD?
You can fill out our help required form which you can use to request a quote for FL7-4916CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.