Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Prices starting from US$13.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.15
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$18.29
|
423
in stock
|
Buy Now | |
Rapid Electronics
from US$23.64
|
190
in stock
|
Buy Now | |
Conrad
from US$17.18
|
190
in stock
|
Buy Now | |
element14
from US$13.73
|
60
in stock
|
Buy Now | |
Farnell
from US$18.08
|
60
in stock
|
Buy Now | |
Distrelec
from US$15.59
|
22
in stock
|
Buy Now | |
RS Americas
from US$15.19
|
-
|
Buy Now |
Power Rating | 6VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 250mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | FL Series |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 22.6mm |
External Length / Height | 53mm |
External Width | 44mm |
Fixing Centres LxW | 47.5x37.5 |
Hole Spacing - Length | 35mm |
Lead Spacing | 5mm |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 10mm |
Primary Voltages | 2 x 115V |
Weight | 175g |
Transformer, 2 X 12V, 6Va | Newark Electronics |
Block FL 6/12, 6 VA low profile PCB transformer 2 x 115 V to 2 x 12 V | Rapid Electronics |
Dual voltage for a series or parallel.Low profileVacuum resin moulded (self-extinguishing, UL 94 V-O listed)Safety transformer according to IEC 61558-2-6, EN 61558-2-6, VDE 0570 Part 2-6. | Conrad |
TRANSFORMER, 2 X 12V, 6VA | element14 |
Block PCB Transformer, 115 VAC, 2x 12 VAC, 6VA | Distrelec |
Transformer FL PCB 6VA 2x12V | RS |
Transformer, PC mt, low profile, 6 VA, 115/230Vi, 12/24VAC out | Block USA FL 6/12 | RS Americas |
Where can I find additional details, specifications and documents for a FL6/12?
Additional datasheets, footprints and schematics for FL6/12 are listed on our Part Details page. You can also find images and similar parts to FL6/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL6/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL6/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL6/12 fall under?
The FL6/12 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL6/12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL6/12 you can contact the distributor directly for product support, shipping queries etc.
Is the FL6/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL6/12 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Conrad, element14 and Farnell have stock available or on a lead time for FL6/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL6/12 often in real-time on the comparison pages.
What if I can't find stock of FL6/12?
You can fill out our help required form which you can use to request a quote for FL6/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.