Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Prices starting from US$34.10
Power Rating | 52VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 2.16A |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | FL Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 52VA |
Approval Bodies | CSA UL VDE |
External Depth | 49mm |
External Length / Height | 86.5mm |
External Width | 70mm |
Fixing Centres LxW | 75x70 |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 53.5mm |
Input Voltage | 115V |
Isolation Voltage | 5kV |
Lead Spacing | 10mm |
Length | 49mm |
Output 2 Voltage Max | 12V |
Output Voltage | 12V |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 2 x 115V |
Regulation | 81% |
Secondary Power | 26VA |
Transformer Type | Encapsulated |
Weight | 980g |
Block Isolating Transformer 2x 115 VAC - 2x 12 VAC 52VA | Distrelec |
Isolation Transformer, 52 Va, 2 X 115V, 2 X 12V, 2.16 A Rohs Compliant: Yes |Block FL52/12 | Newark Electronics |
TRANSFORMER, 52VA, 2 X 12V | element14 |
Transformer FL PCB 52VA 2x12V | RS |
Transformer, PC mt, low profile, 52 VA, 115/230Vi, 12/24VAC out | Block USA FL 52/12 | RS Americas |
Where can I find additional details, specifications and documents for a FL52/12?
Additional datasheets, footprints and schematics for FL52/12 are listed on our Part Details page. You can also find images and similar parts to FL52/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL52/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL52/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL52/12 fall under?
The FL52/12 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL52/12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL52/12 you can contact the distributor directly for product support, shipping queries etc.
Is the FL52/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL52/12 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for FL52/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL52/12 often in real-time on the comparison pages.
What if I can't find stock of FL52/12?
You can fill out our help required form which you can use to request a quote for FL52/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.