Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Prices starting from US$28.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.31
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$42.60
|
32
in stock
|
Buy Now | |
element14
from US$63.45
|
32
in stock
|
Buy Now | |
Farnell
from US$42.12
|
32
in stock
|
Buy Now | |
Distrelec
from US$28.83
|
9
in stock
|
Buy Now | |
Conrad
from US$34.82
|
2
in stock
|
Buy Now | |
Avnet America
from US$80.46
|
-
|
Buy Now | |
RS Americas
from US$32.42
|
-
|
Buy Now |
Power Rating | 42VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 1.75A |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | FL Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 42VA |
Approval Bodies | CSA UL VDE |
External Depth | 39mm |
External Length / Height | 88.6mm |
External Width | 70mm |
Fixing Centres LxW | 75x70 |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 53.5mm |
Input Voltage | 115V |
Isolation Voltage | 5kV |
Lead Spacing | 10mm |
Length | 39mm |
Output 2 Voltage Max | 12V |
Output Voltage | 12V |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 2 x 115V |
Regulation | 81% |
Secondary Power | 21VA |
Transformer Type | Encapsulated |
Weight | 715g |
Transformer FL PCB 42VA 2x12V | RS |
Isolation Transformer, 42 Va, 2 X 115V, 2 X 12V, 1.75 A Rohs Compliant: Yes |Block FL42/12 | Newark Electronics |
TRANSFORMER, 42VA, 2 X 12V | element14 |
Block Isolating Transformer 2x 115 VAC - 2x 12 VAC 42VA | Distrelec |
2 x 115 V | Conrad |
Transformer, PC mt, low profile, 42 VA, 115/230Vi, 12/24VAC out | Block USA FL 42/12 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
OEM STYLE ACRYLIC VARIABLE AREA FLOW METERS | Avnet America |
Where can I find additional details, specifications and documents for a FL42/12?
Additional datasheets, footprints and schematics for FL42/12 are listed on our Part Details page. You can also find images and similar parts to FL42/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL42/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL42/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL42/12 fall under?
The FL42/12 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL42/12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL42/12 you can contact the distributor directly for product support, shipping queries etc.
Is the FL42/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL42/12 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for FL42/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL42/12 often in real-time on the comparison pages.
What if I can't find stock of FL42/12?
You can fill out our help required form which you can use to request a quote for FL42/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.