Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.41
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$25.20
|
20
in stock
|
Buy Now | |
element14
from US$29.57
|
20
in stock
|
Buy Now | |
Farnell
from US$24.91
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$25.49
|
4
in stock
|
Buy Now | |
Conrad
from US$30.61
|
4
in stock
|
Buy Now | |
RS Americas
from US$29.61
|
-
|
Buy Now | |
Distrelec
from US$24.50
|
-
|
Buy Now |
Power Rating | 30VA |
---|---|
Secondary Voltages | 2 x 9V |
Current Rating | 1.66A |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
External Depth | 57mm |
External Length / Height | 35.8mm |
External Width | 68mm |
Primary Voltages | 2 x 115V |
Weight | 530g |
Transformer FL PCB 30VA 2x9V | RS |
Transformer, 2 X 9V, 30Va | Newark Electronics |
TRANSFORMER, 2 X 9V, 30VA, 2 X 115V | element14 |
Block FL 30/9, 30 VA low profile PCB transformer 2 x 115 V to 2 x 9 V | Rapid Electronics |
Double voltage for in-line or parallel switchingLow structureVaccum cast resin grouting (self-extinguishing , UL 94 V-O listed)Security transformer according to IEC 61558-2-6, DIN EN 61558-2-6, VDE 0570 Part 2-6. | Conrad |
Transformer, PC mt, low profile, 30 VA, 115/230Vi, 9/18VAC out | Block USA FL 30/9 | RS Americas |
Block Isolating Transformer 2x 115 VAC - 2x 9 VAC 30VA | Distrelec |
Where can I find additional details, specifications and documents for a FL30/9?
Additional datasheets, footprints and schematics for FL30/9 are listed on our Part Details page. You can also find images and similar parts to FL30/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL30/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL30/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL30/9 fall under?
The FL30/9 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL30/9 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL30/9 you can contact the distributor directly for product support, shipping queries etc.
Is the FL30/9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL30/9 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for FL30/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL30/9 often in real-time on the comparison pages.
What if I can't find stock of FL30/9?
You can fill out our help required form which you can use to request a quote for FL30/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.