Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flux Type | No Clean |
---|---|
Flux Applications | Soldering |
Dispensing Method | Syringe |
Volume | 5ml |
Weight | 10g |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Flux, Soldering, Syringe, 5Ml | Newark Electronics |
FLUX, SYRINGE, 5ML | Farnell |
Where can I find additional details, specifications and documents for a FL22?
Additional datasheets, footprints and schematics for FL22 are listed on our Part Details page. You can also find images and similar parts to FL22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL22 fall under?
The FL22 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to FL22 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL22 you can contact the distributor directly for product support, shipping queries etc.
Is the FL22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL22 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for FL22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL22 often in real-time on the comparison pages.
What if I can't find stock of FL22?
You can fill out our help required form which you can use to request a quote for FL22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.