Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Prices starting from US$16.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.31
|
No stock
|
Buy Now | |
Farnell
from US$20.29
|
105
in stock
|
Buy Now | |
element14
from US$16.16
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$20.52
|
90
in stock
|
Buy Now | |
Conrad
from US$24.40
|
15
in stock
|
Buy Now | |
Distrelec
from US$19.53
|
10
in stock
|
Buy Now | |
RS Americas
from US$23.13
|
-
|
Buy Now |
Power Rating | 18VA |
---|---|
Secondary Voltages | 2 x 6V |
Current Rating | 1.5A |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | FL Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 18VA |
Approval Bodies | CSA UL VDE |
External Depth | 27.6mm |
External Length / Height | 68mm |
External Width | 57mm |
Fixing Centres LxW | 62.5x50 |
Flammability Rating | UL94V-0 |
Height | 68mm |
Hole Spacing - Length | 45mm |
Input Voltage | 115V |
Isolation Voltage | 5kV |
Lead Spacing | 10mm |
Length | 27.6mm |
Output 2 Voltage Max | 6V |
Output Voltage | 6V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 2 x 115V |
Regulation | 77% |
Secondary Power | 9VA |
Transformer Type | Encapsulated |
Weight | 375g |
TRANSFORMER, 18VA, 2 X 6V | Farnell |
Isolation Transformer, 18 Va, 2 X 115V, 2 X 6V, 1.5 A Rohs Compliant: Yes |Block FL18/6 | Newark Electronics |
Dual voltage for a series or parallel.Low profileVacuum resin moulded(self-extinguishing, UL 94 V-O listed)Safety transformer according to IEC 61558-2-6, EN 61558-2-6, VDE 0570 Part 2-6. | Conrad |
Block Isolating Transformer 2x 115 VAC - 2x 6 VAC 18VA | Distrelec |
Transformer FL PCB 18VA 2x6V | RS |
Transformer, PC mt, low profile, 18 VA, 115/230Vi, 6/12VAC out | Block USA FL 18/6 | RS Americas |
Where can I find additional details, specifications and documents for a FL18/6?
Additional datasheets, footprints and schematics for FL18/6 are listed on our Part Details page. You can also find images and similar parts to FL18/6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL18/6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL18/6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL18/6 fall under?
The FL18/6 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL18/6 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL18/6 you can contact the distributor directly for product support, shipping queries etc.
Is the FL18/6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL18/6 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Conrad and Distrelec have stock available or on a lead time for FL18/6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL18/6 often in real-time on the comparison pages.
What if I can't find stock of FL18/6?
You can fill out our help required form which you can use to request a quote for FL18/6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.