Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 18V |
Current Rating | 277mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | FL Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 10VA |
Approval Bodies | CSA UL VDE |
External Depth | 22.8mm |
External Length / Height | 68mm |
External Width | 57mm |
Fixing Centres LxW | 47.5x37.5 |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 62.5mm |
Input Voltage | 115V |
Isolation Voltage | 5kV |
Length | 22.8mm |
Output 2 Voltage Max | 18V |
Output Voltage | 18V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 2 x 115V |
Regulation | 72% |
Secondary Power | 5VA |
Transformer Type | Encapsulated |
Weight | 280g |
Transformer FL PCB 10VA 2x18V | RS |
Block Isolating Transformer 2x 115 VAC - 2x 18 VAC 10VA | Distrelec |
Isolation Transformer, 10 Va, 2 X 115V, 2 X 18V, 277 Ma Rohs Compliant: Yes |Block FL10/18 | Newark Electronics |
TRANSFORMER, 10VA, 2 X 18V | element14 |
Where can I find additional details, specifications and documents for a FL10/18?
Additional datasheets, footprints and schematics for FL10/18 are listed on our Part Details page. You can also find images and similar parts to FL10/18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL10/18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL10/18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL10/18 fall under?
The FL10/18 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL10/18 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL10/18 you can contact the distributor directly for product support, shipping queries etc.
Is the FL10/18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL10/18 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for FL10/18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL10/18 often in real-time on the comparison pages.
What if I can't find stock of FL10/18?
You can fill out our help required form which you can use to request a quote for FL10/18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.