Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | 0°C |
Sensing Temperature Max | +350°C |
Sensor Body Material | - |
Lead Length | 2m |
Product Range | FL Series |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Stainless Steel |
Conductor Make-up | 7/0.2mm |
Material Composition | Stainless Steel |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Temperature Sensing Range | 0°C to +350°C |
Thermocouple, Shim 25X13Mm Type K | Newark Electronics |
SENSOR, T/COUPLE, K, SHIM, 25X13MM | element14 |
Where can I find additional details, specifications and documents for a FL-K-2M?
Additional datasheets, footprints and schematics for FL-K-2M are listed on our Part Details page. You can also find images and similar parts to FL-K-2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL-K-2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL-K-2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL-K-2M fall under?
The FL-K-2M is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to FL-K-2M when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL-K-2M you can contact the distributor directly for product support, shipping queries etc.
Is the FL-K-2M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL-K-2M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FL-K-2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL-K-2M often in real-time on the comparison pages.
What if I can't find stock of FL-K-2M?
You can fill out our help required form which you can use to request a quote for FL-K-2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.