Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 6VA |
---|---|
Secondary Voltages | 2 x 8V |
Current Rating | 375mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 6VA |
External Depth | 22.6mm |
External Length / Height | 53mm |
External Width | 44mm |
Hole Spacing - Length | 35mm |
Input Voltage | 115V |
Lead Spacing | 5mm |
Output 2 Voltage Max | 8V |
Output Voltage | 8V |
Pin Diameter | 0.8mm |
Pitch Spacing | 10mm |
Primary Voltages | 2 x 115V |
Secondary Power | 3VA |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Test Voltage | 5kV |
Transformer Type | Encapsulated |
Weight | 180g |
Transformer FL PCB 6VA 2x8V | RS |
Block PCB Transformer, 115 VAC, 2x 8 VAC, 6VA | Distrelec |
Transformer, Iso, 16Vac, 6Va | Newark Electronics |
Transformer, PC mt, low profile, 6 VA, 115/230Vi, 8/16VAC out | Block USA FL 6/8 | RS Americas |
TRANSFORMER, 6 VA, 2 X 8V | Farnell |
Where can I find additional details, specifications and documents for a FL 6/8?
Additional datasheets, footprints and schematics for FL 6/8 are listed on our Part Details page. You can also find images and similar parts to FL 6/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL 6/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL 6/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL 6/8 fall under?
The FL 6/8 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL 6/8 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL 6/8 you can contact the distributor directly for product support, shipping queries etc.
Is the FL 6/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL 6/8 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for FL 6/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL 6/8 often in real-time on the comparison pages.
What if I can't find stock of FL 6/8?
You can fill out our help required form which you can use to request a quote for FL 6/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.