Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Prices starting from US$21.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.47
|
45
in stock
|
Buy Now | |
element14
from US$21.98
|
52
in stock
|
Buy Now | |
Farnell
from US$21.29
|
52
in stock
|
Buy Now | |
Conrad
from US$27.47
|
11
in stock
|
Buy Now | |
Distrelec
from US$21.14
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$25.50
|
-
|
Buy Now | |
RS Americas
from US$25.33
|
-
|
Buy Now |
Power Rating | 24VA |
---|---|
Secondary Voltages | 2 x 18V |
Current Rating | 660mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | FL Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 24VA |
Approval Bodies | CSA UL VDE |
External Depth | 31.4mm |
External Length / Height | 68mm |
External Width | 57mm |
Fixing Centres LxW | 62.5x50 |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 45mm |
Input Voltage | 115V |
Isolation Voltage | 5kV |
Lead Spacing | 10mm |
Length | 31.4mm |
Output 2 Voltage Max | 18V |
Output Voltage | 18V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 2 x 115V |
Regulation | 77% |
Secondary Power | 12VA |
Transformer Type | Encapsulated |
Weight | 445g |
TRANSFORMER, 24VA, 2 X 18V | element14 |
Transformer FL PCB 24VA 2x18V | RS |
Double voltage for series or parallel switching.Low profileVacuum epoxy-resion casting(self-extinguishing, UL 94 V-O listed)Safety transformer according to IEC 61558-2-6, DIN EN 61558-2-6, VDE 0570 Part 2-6. | Conrad |
Block Isolating Transformer 2x 115 VAC - 2x 18 VAC 24VA | Distrelec |
Transformer, Iso, 36Vac, 24Va | Newark Electronics |
Transformer, PC mt, low profile, 24 VA, 115/230Vi, 18/36VAC out | Block USA FL 24/18 | RS Americas |
Where can I find additional details, specifications and documents for a FL24/18?
Additional datasheets, footprints and schematics for FL24/18 are listed on our Part Details page. You can also find images and similar parts to FL24/18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL24/18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL24/18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL24/18 fall under?
The FL24/18 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL24/18 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL24/18 you can contact the distributor directly for product support, shipping queries etc.
Is the FL24/18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL24/18 have stock available?
Authorised distributors including element14, Farnell, RS, Conrad and Distrelec have stock available or on a lead time for FL24/18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL24/18 often in real-time on the comparison pages.
What if I can't find stock of FL24/18?
You can fill out our help required form which you can use to request a quote for FL24/18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.