Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Compliant |
Power Rating | 2VA |
---|---|
Secondary Voltages | 2 x 8V |
Isolation Transformer Primary Voltages | 2 x 115V |
Product Range | FL Series |
RoHS Compliant | Yes |
Transformer, Iso, 16Vac, 2Va | Newark Electronics |
Transformer, PC mt, low profile, 2 VA, 115/230Vi, 8/16VAC out | Block USA FL 2/8 | RS Americas |
Where can I find additional details, specifications and documents for a FL 2/8?
Additional datasheets, footprints and schematics for FL 2/8 are listed on our Part Details page. You can also find images and similar parts to FL 2/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL 2/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL 2/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL 2/8 fall under?
The FL 2/8 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL 2/8 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL 2/8 you can contact the distributor directly for product support, shipping queries etc.
Is the FL 2/8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FL 2/8 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for FL 2/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL 2/8 often in real-time on the comparison pages.
What if I can't find stock of FL 2/8?
You can fill out our help required form which you can use to request a quote for FL 2/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.