Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Prices starting from US$19.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.02
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$25.29
|
44
in stock
|
Buy Now | |
element14
from US$27.08
|
44
in stock
|
Buy Now | |
Farnell
from US$25.01
|
44
in stock
|
Buy Now | |
Distrelec
from US$19.51
|
6
in stock
|
Buy Now | |
Conrad
from US$28.65
|
2
in stock
|
Buy Now | |
RS Americas
from US$23.39
|
-
|
Buy Now |
Power Rating | 18VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 750mA |
Isolation Transformer Primary Voltages | 2 x 115V |
Plug Type | - |
Product Range | FL Series |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 18VA |
Approval Bodies | CSA UL VDE |
External Depth | 27.6mm |
External Length / Height | 68mm |
External Width | 57mm |
Fixing Centres LxW | 62.5x50 |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 45mm |
Input Voltage | 115V |
Isolation Voltage | 5kV |
Lead Spacing | 10mm |
Length | 27.6mm |
Output 2 Voltage Max | 12V |
Output Voltage | 12V |
Pin Diameter | 0.8mm |
Pin Length | 5mm |
Pitch Spacing | 15mm |
Primary Voltages | 2 x 115V |
Regulation | 77% |
Secondary Power | 9VA |
Transformer Type | Encapsulated |
Weight | 375g |
Isolation Transformer, 18 Va, 2 X 115V, 2 X 12V, 750 Ma Rohs Compliant: Yes |Block FL18/12 | Newark Electronics |
TRANSFORMER, 18VA, 2 X 12V, TEST | element14 |
Transformer FL PCB 18VA 2x12V | RS |
Block Isolating Transformer 2x 115 VAC - 2x 12 VAC 18VA | Distrelec |
Dual voltage for a series or parallel. swichingLow profileVacuum casting resin rugged stain(self-extinguishing, UL 94 V-O listings)Safety transformer according to IEC 61558-2-6, EN 61558-2-6, VDE 0570 Part 2-6. | Conrad |
Transformer, PC mt, low profile, 18 VA, 115/230Vi, 12/24VAC out | Block USA FL 18/12 | RS Americas |
Where can I find additional details, specifications and documents for a FL18/12?
Additional datasheets, footprints and schematics for FL18/12 are listed on our Part Details page. You can also find images and similar parts to FL18/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL18/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL18/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL18/12 fall under?
The FL18/12 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to FL18/12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL18/12 you can contact the distributor directly for product support, shipping queries etc.
Is the FL18/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL18/12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for FL18/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL18/12 often in real-time on the comparison pages.
What if I can't find stock of FL18/12?
You can fill out our help required form which you can use to request a quote for FL18/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.