FL10/9 Transformers by Block

TRANSFORMER 10VA 2 X 9V

Status: Unknown
Series: FL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$13.75

Distributor Stock
Logo for RS
RS
from US$17.84
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$16.36
20
in stock
Buy Now
Logo for Conrad
Conrad
from US$22.19
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$19.51
-
Buy Now
Logo for element14
element14
from US$13.75
-
Buy Now
Logo for Farnell
Farnell
from US$18.20
-
Buy Now

Specifications

Power Rating 10VA
Secondary Voltages 2 x 9V
Current Rating 555mA
Isolation Transformer Primary Voltages 2 x 115V
Plug Type -
Product Range FL Series
SVHC No SVHC (12-Jan-2017)
AC Power 10VA
Approval Bodies CSA UL VDE
External Depth 22.8mm
External Length / Height 68mm
External Width 57mm
Fixing Centres LxW 47.5x37.5
Flammability Rating UL94V-0
Hole Spacing - Length 62.5mm
Input Voltage 115V
Isolation Voltage 5kV
Length 22.8mm
Output 2 Voltage Max 9V
Output Voltage 9V
Pin Diameter 0.8mm
Pin Length 5mm
Pitch Spacing 15mm
Primary Voltages 2 x 115V
Regulation 72%
Secondary Power 5VA
Transformer Type Encapsulated
Weight 280g

Alternative Descriptions

Block Isolating Transformer 2x 115 VAC - 2x 9 VAC 10VA | Distrelec
Double voltage for series or parallel switching.Low profileVacuum epoxy-resion casting(self-extinguishing, UL 94 V-O listed)Safety transformer according to IEC 61558-2-6, DIN EN 61558-2-6, VDE 0570 Part 2-6. | Conrad
Transformer FL PCB 10VA 2x9V | RS
Isolation Transformer, 10 Va, 2 X 115V, 2 X 9V, 555 Ma Rohs Compliant: Yes |Block FL10/9 | Newark Electronics
Transformer, PC mt, low profile, 10 VA, 115/230Vi, 9/18VAC out | Block USA FL 10/9 | RS Americas
TRANSFORMER, 10VA, 2 X 9V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FL10/9?

Additional datasheets, footprints and schematics for FL10/9 are listed on our Part Details page. You can also find images and similar parts to FL10/9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FL10/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL10/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FL10/9 fall under?

The FL10/9 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to FL10/9 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FL10/9 you can contact the distributor directly for product support, shipping queries etc.

Is the FL10/9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FL10/9 have stock available?

Authorised distributors including Distrelec, Conrad, RS, Newark Electronics and RS Americas have stock available or on a lead time for FL10/9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FL10/9 often in real-time on the comparison pages.

What if I can't find stock of FL10/9?

You can fill out our help required form which you can use to request a quote for FL10/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay