Status: | Unknown |
---|---|
Series: | FKS2 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Capacitance | 1000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | FKS2 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 6.5mm |
External Length / Height | 7.2mm |
External Width | 2.5mm |
Height | 7.2mm |
Lead Diameter | 0.5mm |
Lead Length | 6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 400V |
Film Capacitor, Fks2 Series, 1000 Pf, 10%, Pet (Polyester), 400 V Rohs Compliant: Yes |Wima FKS2G011001A00KSSD | Newark Electronics |
CAP, 1000PF, 400V, 10%, PET | element14 |
Capacitor: polyester | Transfer Multisort Elektronik |
1000PF 400VDC 10% KT 5MMLS | TTI Europe |
Wima Capacitor, 1nF, 200VAC, 400VDC, 10% | Distrelec |
Where can I find additional details, specifications and documents for a FKS2G011001A00KSSD?
Additional datasheets, footprints and schematics for FKS2G011001A00KSSD are listed on our Part Details page. You can also find images and similar parts to FKS2G011001A00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FKS2G011001A00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FKS2G011001A00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FKS2G011001A00KSSD fall under?
The FKS2G011001A00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FKS2G011001A00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FKS2G011001A00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the FKS2G011001A00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FKS2G011001A00KSSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for FKS2G011001A00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FKS2G011001A00KSSD often in real-time on the comparison pages.
What if I can't find stock of FKS2G011001A00KSSD?
You can fill out our help required form which you can use to request a quote for FKS2G011001A00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.