Status: | Unknown |
---|---|
Series: | FKP2 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 630V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | FKP2 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 6mm |
External Length / Height | 7.2mm |
External Width | 4.5mm |
Height | 7.2mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 630V |
Film Capacitor, Fkp2 Series, 1000 Pf, 5%, Pp (Polypropylene), 630 V Rohs Compliant: Yes |Wima FKP2J011001D00JSSD | Newark Electronics |
CAP, 1000PF, 630V, 5%, PP | element14 |
Film Capacitors 1000pF 630V 5% PCM5 | Future Electronics |
Where can I find additional details, specifications and documents for a FKP2J011001D00JSSD?
Additional datasheets, footprints and schematics for FKP2J011001D00JSSD are listed on our Part Details page. You can also find images and similar parts to FKP2J011001D00JSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FKP2J011001D00JSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FKP2J011001D00JSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FKP2J011001D00JSSD fall under?
The FKP2J011001D00JSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FKP2J011001D00JSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FKP2J011001D00JSSD you can contact the distributor directly for product support, shipping queries etc.
Is the FKP2J011001D00JSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FKP2J011001D00JSSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for FKP2J011001D00JSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FKP2J011001D00JSSD often in real-time on the comparison pages.
What if I can't find stock of FKP2J011001D00JSSD?
You can fill out our help required form which you can use to request a quote for FKP2J011001D00JSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.