FKP2D011001D00HSSD Capacitors by Wima

CAP 1000PF 100V 3% PP

Status: Unknown
Series: FKP2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
12,975
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
12,975
in stock
Buy Now
Logo for element14
element14
from US$0.18
12,975
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.14
3,150
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
1,800
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.22
56
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 100V
Capacitor Dielectric Type PP (Polypropylene)
Capacitance Tolerance ± 2.5%
Product Range FKP2 Series
Capacitor Case Style -
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
Operating Temperature Max 100°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 2.5%
Capacitor Mounting Through Hole
External Depth 6mm
External Length / Height 7.2mm
External Width 4.5mm
Height 7.2mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +100°C
Voltage Rating V DC 100V

Alternative Descriptions

Film Capacitor, 1000Pf, 100V, Radial 2.5% | Newark Electronics
CAP, 1000PF, 100V, 2.5%, PP | element14
Capacitor: polypropylene | Transfer Multisort Elektronik
1000PF 100VDC2.5% FKP 5MMLS | TTI Europe
Wima Capacitor, Radial, 1nF, 63VAC, 100VDC, 2.5% | Distrelec
FKP2 Series 100 V 1000 pF â–’2.5 % Radial Polypropylene Film Foil Capacitor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FKP2D011001D00HSSD?

Additional datasheets, footprints and schematics for FKP2D011001D00HSSD are listed on our Part Details page. You can also find images and similar parts to FKP2D011001D00HSSD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FKP2D011001D00HSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FKP2D011001D00HSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FKP2D011001D00HSSD fall under?

The FKP2D011001D00HSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to FKP2D011001D00HSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FKP2D011001D00HSSD you can contact the distributor directly for product support, shipping queries etc.

Is the FKP2D011001D00HSSD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FKP2D011001D00HSSD have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and TTI Europe have stock available or on a lead time for FKP2D011001D00HSSD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FKP2D011001D00HSSD often in real-time on the comparison pages.

What if I can't find stock of FKP2D011001D00HSSD?

You can fill out our help required form which you can use to request a quote for FKP2D011001D00HSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay