Status: | Unknown |
---|---|
Series: | FKP2 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Capacitance | 330pF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | FKP2 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 5% |
Height | 6mm |
Lead Diameter | 0.5mm |
Lead Length | 6mm |
Temperature Coefficient | -200ppm/°C |
Voltage Rating V DC | 100V |
Film Capacitor, 330Pf, 100V, Radial | Newark Electronics |
CAP, 330PF, 100V, 5%, PP | element14 |
330PF 100VDC 5% FKP 5MMLS | TTI Europe |
FKP2 Series 100 V 330 pF â–’5 % Radial Polypropylene Film Foil Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a FKP2D003301D00JSSD?
Additional datasheets, footprints and schematics for FKP2D003301D00JSSD are listed on our Part Details page. You can also find images and similar parts to FKP2D003301D00JSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FKP2D003301D00JSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FKP2D003301D00JSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FKP2D003301D00JSSD fall under?
The FKP2D003301D00JSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FKP2D003301D00JSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FKP2D003301D00JSSD you can contact the distributor directly for product support, shipping queries etc.
Is the FKP2D003301D00JSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FKP2D003301D00JSSD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for FKP2D003301D00JSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FKP2D003301D00JSSD often in real-time on the comparison pages.
What if I can't find stock of FKP2D003301D00JSSD?
You can fill out our help required form which you can use to request a quote for FKP2D003301D00JSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.