Status: | Unknown |
---|---|
Series: | FKP2 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
11,456
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
53,474
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
11,456
in stock
|
Buy Now | |
element14
from US$0.19
|
11,456
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
7,800
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
5,800
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 2.5% |
Product Range | FKP2 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 2.5% |
Capacitor Mounting | Through Hole |
External Depth | 7mm |
External Length / Height | 7.2mm |
External Width | 5.5mm |
Height | 7.2mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 63V |
Wima Capacitor, Radial, 10nF, 40VAC, 63VDC, 2.5% | Distrelec |
Film Capacitor, Fkp2 Series, 0.01 F, 2.5%, Pp (Polypropylene), 63 V Rohs Compliant: Yes |Wima FKP2C021001G00HSSD | Newark Electronics |
CAP, 0.01µF, 63V, 3%, PP, THROUGH HOLE | element14 |
FKP2 Series 63 V 0.01 uF ▒2.5 % Radial Polypropylene Film Foil Capacitor | Future Electronics |
.01UF 63VDC2.5% FKP 5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a FKP2C021001G00HSSD?
Additional datasheets, footprints and schematics for FKP2C021001G00HSSD are listed on our Part Details page. You can also find images and similar parts to FKP2C021001G00HSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FKP2C021001G00HSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FKP2C021001G00HSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FKP2C021001G00HSSD fall under?
The FKP2C021001G00HSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FKP2C021001G00HSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FKP2C021001G00HSSD you can contact the distributor directly for product support, shipping queries etc.
Is the FKP2C021001G00HSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FKP2C021001G00HSSD have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for FKP2C021001G00HSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FKP2C021001G00HSSD often in real-time on the comparison pages.
What if I can't find stock of FKP2C021001G00HSSD?
You can fill out our help required form which you can use to request a quote for FKP2C021001G00HSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.