Status: | Unknown |
---|---|
Series: | FKP1 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
3,191
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
4,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,191
in stock
|
Buy Now | |
element14
from US$0.25
|
3,191
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
106
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
RS
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100pF |
---|---|
Voltage Rating | 1.6kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | FKP1 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 11mm |
External Length / Height | 18mm |
External Width | 5mm |
Height | 18mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 1.6kV |
100PF 1600VDC 10% FKP 15MMLS | TTI Europe |
Film Capacitor, Fkp1 Series, 100 Pf, 10%, Pp (Polypropylene), 1.6 Kv Rohs Compliant: Yes |Wima FKP1T001004B00KSSD | Newark Electronics |
CAP, 100PF, 1.6 KV, 10%, PP | element14 |
Wima Capacitor, Radial, 100pF, 650VAC, 1.6kVDC, 10% | Distrelec |
FR 100pF 1600V 10% P15 MMKP | Rutronik |
Capacitor/radial 100pF ±10% 1600VDC/650V | RS |
Where can I find additional details, specifications and documents for a FKP1T001004B00KSSD?
Additional datasheets, footprints and schematics for FKP1T001004B00KSSD are listed on our Part Details page. You can also find images and similar parts to FKP1T001004B00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FKP1T001004B00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FKP1T001004B00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FKP1T001004B00KSSD fall under?
The FKP1T001004B00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FKP1T001004B00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FKP1T001004B00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the FKP1T001004B00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FKP1T001004B00KSSD have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for FKP1T001004B00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FKP1T001004B00KSSD often in real-time on the comparison pages.
What if I can't find stock of FKP1T001004B00KSSD?
You can fill out our help required form which you can use to request a quote for FKP1T001004B00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.