Status: | Unknown |
---|---|
Series: | FKP1 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
3,563
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
7,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
3,563
in stock
|
Buy Now | |
element14
from US$0.27
|
3,563
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
1,600
in stock
|
Buy Now | |
Distrelec
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 1.25kV |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | FKP1 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 15mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Mounting | Through Hole |
External Depth | 14mm |
External Length / Height | 18mm |
External Width | 7mm |
Height | 18mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +100°C |
Voltage Rating V DC | 1.25kV |
4700PF 1250VDC 10% FKP 15MMLS | TTI Europe |
Film Capacitor, Fkp1 Series, 4700 Pf, 10%, Pp (Polypropylene), 1.25 Kv Rohs Compliant: Yes |Wima FKP1R014704D00KSSD | Newark Electronics |
CAP, 4700PF, 1.25 KV, 10%, PP | element14 |
FKP Capacitor 4,7nF 1250V 10% P15 | Schukat Electronic |
Film Capacitors 1250V .0047uF 10% PCM15 | Future Electronics |
Wima Capacitor, Radial, 4.7nF, 600VAC, 1.25kVDC, 10% | Distrelec |
Where can I find additional details, specifications and documents for a FKP1R014704D00KSSD?
Additional datasheets, footprints and schematics for FKP1R014704D00KSSD are listed on our Part Details page. You can also find images and similar parts to FKP1R014704D00KSSD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FKP1R014704D00KSSD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FKP1R014704D00KSSD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FKP1R014704D00KSSD fall under?
The FKP1R014704D00KSSD is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to FKP1R014704D00KSSD when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FKP1R014704D00KSSD you can contact the distributor directly for product support, shipping queries etc.
Is the FKP1R014704D00KSSD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FKP1R014704D00KSSD have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for FKP1R014704D00KSSD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FKP1R014704D00KSSD often in real-time on the comparison pages.
What if I can't find stock of FKP1R014704D00KSSD?
You can fill out our help required form which you can use to request a quote for FKP1R014704D00KSSD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.