Status: | Unknown |
---|---|
Series: | FIT® |
RoHS: | Unknown |
No distributors results available
Connector Type | Terminator |
---|---|
Internal Diameter | 4.6mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 15.9mm |
Wire Gauge | - |
Product Range | FIT® |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Fit® |
Length | 15.9mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a FITSLV14 CL076?
Additional datasheets, footprints and schematics for FITSLV14 CL076 are listed on our Part Details page. You can also find images and similar parts to FITSLV14 CL076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FITSLV14 CL076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FITSLV14 CL076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FITSLV14 CL076 fall under?
The FITSLV14 CL076 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FITSLV14 CL076 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FITSLV14 CL076 you can contact the distributor directly for product support, shipping queries etc.
Is the FITSLV14 CL076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FITSLV14 CL076 have stock available?
There is no stock from authorised distributors for FITSLV14 CL076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FITSLV14 CL076 often in real-time on the comparison pages.
What if I can't find stock of FITSLV14 CL076?
You can fill out our help required form which you can use to request a quote for FITSLV14 CL076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.