FITFAB-3 BK004 Cable by Alpha Wire

HEATSHRINK 2:1 BLK 30MM 60.9M

Status: Unknown
Series: Fit Fab Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$524.05


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$820.55
-
Buy Now
Logo for RS Americas RS Americas US$759.05
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 1.181"
I.D. Supplied - Metric 30mm
Shrink Tubing / Boot Colour Black
Length - Imperial 200ft
Length - Metric 60.9m
I.D. Recovered Max - Imperial 0.59"
I.D. Recovered Max - Metric 14.99mm
Shrink Tubing / Boot Material PE (Polyethylene) / Polyester
Product Range Fit Fab Series
SVHC No SVHC (15-Jan-2019)
Accessory Type Heat Shrink
Cable Diameter Max 30mm
Cable Diameter Min 15mm
Colour Black
I.D. Max Recovered 14.99mm
I.D. Supplied 30mm
Internal Diameter 30mm
Length Imperial 200ft
Material Woven Fabric
Shrink Type Heat
Wall Thickness Recovered 0.99mm

Alternative Descriptions

Heat Shrink Tubing, 30Mm Id, Pe, Black, 200Ft | Newark Electronics
Heat Shrink Tubing, 1.18" ID, 2:1, Polyethylene/polyester, Black, FIT | Alpha Wire FITFAB-3 BK004 | RS Americas
HEATSHRINK, 2: 1, BLK, 30MM, 60.9M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FITFAB-3 BK004?

Additional datasheets, footprints and schematics for FITFAB-3 BK004 are listed on our Part Details page. You can also find images and similar parts to FITFAB-3 BK004 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FITFAB-3 BK004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FITFAB-3 BK004 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FITFAB-3 BK004 fall under?

The FITFAB-3 BK004 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to FITFAB-3 BK004 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FITFAB-3 BK004 you can contact the distributor directly for product support, shipping queries etc.

Is the FITFAB-3 BK004 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FITFAB-3 BK004 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for FITFAB-3 BK004.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FITFAB-3 BK004 often in real-time on the comparison pages.

What if I can't find stock of FITFAB-3 BK004?

You can fill out our help required form which you can use to request a quote for FITFAB-3 BK004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay