Status: | Unknown |
---|---|
Series: | Fit Fab Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.787" |
I.D. Supplied - Metric | 20mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 50ft |
Length - Metric | 15.2m |
I.D. Recovered Max - Imperial | 0.39" |
I.D. Recovered Max - Metric | 9.91mm |
Shrink Tubing / Boot Material | PE (Polyethylene) / Polyester |
Product Range | Fit Fab Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Heat Shrink |
Cable Diameter Max | 20mm |
Cable Diameter Min | 10mm |
Colour | Black |
I.D. Max Recovered | 9.91mm |
I.D. Supplied | 20mm |
Internal Diameter | 20mm |
Length Imperial | 50ft |
Material | Woven Fabric |
Shrink Type | Heat |
Wall Thickness Recovered | 0.99mm |
Alpha Wire Heat-Shrink Tubing 2:1, 10 ... 20mm, Black, Polyethylene, 15.2m | Distrelec |
FITFAB-2 3/4" HEAT SHRINK FABRIC 2:1 | RS |
Heat Shrink Tubing, 0.79" ID, 2:1, Polyethylene/polyester, Black, FIT | Alpha Wire FITFAB-2 BK007 | RS Americas |
Heat Shrink Tube | Amar Radio Corporation |
HEATSHRINK, 2: 1, BLK, 20MM, 15.2M | Farnell |
Where can I find additional details, specifications and documents for a FITFAB-2 BK007?
Additional datasheets, footprints and schematics for FITFAB-2 BK007 are listed on our Part Details page. You can also find images and similar parts to FITFAB-2 BK007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FITFAB-2 BK007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FITFAB-2 BK007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FITFAB-2 BK007 fall under?
The FITFAB-2 BK007 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FITFAB-2 BK007 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FITFAB-2 BK007 you can contact the distributor directly for product support, shipping queries etc.
Is the FITFAB-2 BK007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FITFAB-2 BK007 have stock available?
Authorised distributors including Distrelec, RS, RS Americas, Amar Radio Corporation and Farnell have stock available or on a lead time for FITFAB-2 BK007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FITFAB-2 BK007 often in real-time on the comparison pages.
What if I can't find stock of FITFAB-2 BK007?
You can fill out our help required form which you can use to request a quote for FITFAB-2 BK007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.