Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$250.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$250.23
|
No stock
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.26" |
I.D. Supplied - Metric | 6.5mm |
Shrink Tubing / Boot Colour | Yellow |
Length - Imperial | 1.7" |
Length - Metric | 43.2mm |
I.D. Recovered Max - Imperial | 0.11" |
I.D. Recovered Max - Metric | 2.8mm |
Shrink Tubing / Boot Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CRIMP, H/S, 2: 1, YEL, 6.35MM, PK500 | Farnell |
Where can I find additional details, specifications and documents for a FITCRIMP3 YL083?
Additional datasheets, footprints and schematics for FITCRIMP3 YL083 are listed on our Part Details page. You can also find images and similar parts to FITCRIMP3 YL083 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FITCRIMP3 YL083 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FITCRIMP3 YL083 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FITCRIMP3 YL083 fall under?
The FITCRIMP3 YL083 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to FITCRIMP3 YL083 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FITCRIMP3 YL083 you can contact the distributor directly for product support, shipping queries etc.
Is the FITCRIMP3 YL083 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FITCRIMP3 YL083 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for FITCRIMP3 YL083.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FITCRIMP3 YL083 often in real-time on the comparison pages.
What if I can't find stock of FITCRIMP3 YL083?
You can fill out our help required form which you can use to request a quote for FITCRIMP3 YL083 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.