FIT7503/4 BK105 Cable by Alpha Wire

HEATSHRINK 2:1 BLK 19MM PK5

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shrink Ratio 2
I.D. Supplied - Imperial 0.748"
I.D. Supplied - Metric 19mm
Shrink Tubing / Boot Colour Black
Length - Imperial 4ft
Length - Metric 1.22m
I.D. Recovered Max - Imperial 0.374"
I.D. Recovered Max - Metric 9.52mm
Shrink Tubing / Boot Material PO (Polyolefin)
Product Range -
SVHC No SVHC (15-Jan-2019)
Accessory Type Heat Shrink
Wall Thickness Recovered 0.89mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FIT7503/4 BK105?

Additional datasheets, footprints and schematics for FIT7503/4 BK105 are listed on our Part Details page. You can also find images and similar parts to FIT7503/4 BK105 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FIT7503/4 BK105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT7503/4 BK105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FIT7503/4 BK105 fall under?

The FIT7503/4 BK105 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to FIT7503/4 BK105 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FIT7503/4 BK105 you can contact the distributor directly for product support, shipping queries etc.

Is the FIT7503/4 BK105 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FIT7503/4 BK105 have stock available?

There is no stock from authorised distributors for FIT7503/4 BK105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FIT7503/4 BK105 often in real-time on the comparison pages.

What if I can't find stock of FIT7503/4 BK105?

You can fill out our help required form which you can use to request a quote for FIT7503/4 BK105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay