FIT50018 NA112 Cable by Alpha Wire

HEATSHRINK 1.5:1 NAT 1.93MM PK50

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Shrink Ratio 1.5
I.D. Supplied - Imperial 0.075"
I.D. Supplied - Metric 1.93mm
Shrink Tubing / Boot Colour Natural
Length - Imperial 2ft
Length - Metric 0.61m
I.D. Recovered Max - Imperial 0.048"
I.D. Recovered Max - Metric 1.24mm
Shrink Tubing / Boot Material TFE (Tetrafluoroethylene)
Product Range -
SVHC No SVHC (15-Jan-2019)
Accessory Type Heat Shrink
Shrink Type Heat
Wall Thickness Recovered 0.3mm


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FIT50018 NA112?

Additional datasheets, footprints and schematics for FIT50018 NA112 are listed on our Part Details page. You can also find images and similar parts to FIT50018 NA112 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FIT50018 NA112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIT50018 NA112 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FIT50018 NA112 fall under?

The FIT50018 NA112 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to FIT50018 NA112 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FIT50018 NA112 you can contact the distributor directly for product support, shipping queries etc.

Is the FIT50018 NA112 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FIT50018 NA112 have stock available?

There is no stock from authorised distributors for FIT50018 NA112.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FIT50018 NA112 often in real-time on the comparison pages.

What if I can't find stock of FIT50018 NA112?

You can fill out our help required form which you can use to request a quote for FIT50018 NA112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay